Status: | Active |
---|---|
Series: | BYV32 |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.48
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
1,387
in stock
|
Buy Now | |
element14
from US$0.85
|
1,387
in stock
|
Buy Now | |
Farnell
from US$0.86
|
1,387
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
35
in stock
|
Buy Now | |
Avnet Silica
-
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast 35 Nanosecond Recovery Time |
175°C Operating Junction Temperature |
Popular TO-220 Package |
Epoxy Meets UL94, VO @ 1/8 inch |
High Temperature Glass Passivated Junction |
Low Leakage Specified @ 150°C Case Temperature |
Current Derating @ Both Case and Ambient Temperatures |
Pb-Free Package is Available |
Description | BYV32 |
---|---|
Compliance | Pb-free |
Type | Ultrafast |
IO(rec) Max (A) | 16 |
trr Max (ns) | 35 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.85 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.05 |
Package Type | TO-220-3 |
Rectifier Diode, Dual Common Cathode, 200 V, 20 A, 1.15 V, 35 Ns, 100 A Rohs Compliant: Yes |Onsemi BYV32-200G | Newark Electronics |
DIODE, FAST, 20A, 200V, TO-220AB-3 | element14 |
16A 200V Ultrafast Rectifier, BYV32-200G | RS |
BYV32-200 Series 16 A 200 V Ultrafast SWITCHMODE Power Rectifier TO-220AB-3 | Future Electronics |
Diode: switching | Transfer Multisort Elektronik |
Diode Switching 200V 16A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
Where can I find additional details, specifications and documents for a BYV32-200G?
Additional datasheets, footprints and schematics for BYV32-200G are listed on our Part Details page. You can also find images and similar parts to BYV32-200G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV32-200G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV32-200G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV32-200G fall under?
The BYV32-200G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BYV32-200G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV32-200G you can contact the distributor directly for product support, shipping queries etc.
Is the BYV32-200G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BYV32-200G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for BYV32-200G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV32-200G often in real-time on the comparison pages.
What if I can't find stock of BYV32-200G?
You can fill out our help required form which you can use to request a quote for BYV32-200G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.