Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
16,630
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
55,000
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
21,965
in stock
|
Buy Now | |
element14
from US$0.27
|
20,294
in stock
|
Buy Now | |
Farnell
from US$0.27
|
17,511
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
2,783
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
2,519
in stock
|
Buy Now | |
EBV Elektronik
-
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.07V |
Reverse Recovery Time trr Max | 25ns |
Diode Case Style | SOD-57 |
RoHS Compliant | Yes |
AVALANCHE DIODE SOD57 EPI100V, 2A, 1,07V3A, 25ns, Ultra-Fast | Future Electronics |
2.0 A 100V SOD57 | TTI Europe |
Vishay Ultrafast Avalanche Sinterglass Diode 100V 2A 25ns SOD-57 | Distrelec |
AVALANCHE DIODE, 2A, 100V, SOD-57 | element14 |
DIODE, ULTRAFAST, 2A, 100V | Farnell |
Diode Ultra Fast Rectifier 100V 2A | RS |
Avalanche Diode, 2A, 100V, Sod-57 | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 100V 2A 2-Pin SOD-57 Ammo | EBV Elektronik |
Where can I find additional details, specifications and documents for a BYV27-100-TAP?
Additional datasheets, footprints and schematics for BYV27-100-TAP are listed on our Part Details page. You can also find images and similar parts to BYV27-100-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV27-100-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV27-100-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV27-100-TAP fall under?
The BYV27-100-TAP is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYV27-100-TAP when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV27-100-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BYV27-100-TAP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BYV27-100-TAP have stock available?
Authorised distributors including Future Electronics, TTI Europe, Distrelec, element14 and Farnell have stock available or on a lead time for BYV27-100-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV27-100-TAP often in real-time on the comparison pages.
What if I can't find stock of BYV27-100-TAP?
You can fill out our help required form which you can use to request a quote for BYV27-100-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.