Status: | Unknown |
---|---|
Series: | BYV26 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
18,210
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
115,000
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
30,000
in stock
|
Buy Now | |
element14
from US$0.25
|
29,550
in stock
|
Buy Now | |
Farnell
from US$0.23
|
19,559
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
14,626
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
4,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
11
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.5V |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-57 |
No. of Pins | 2 Pin, 2Pins |
Product Range | BYV26 Series |
Automotive Qualification Standard | - |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
Forward Voltage | 2.5V |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Reverse Recovery Time trr Typ | 30ns |
Termination Type | Axial Leaded |
1.0 A 600V SOD57 | TTI Europe |
1 A 600 V 30 ns Through Hole Sinterglass Avalanche Ultrafast Diode - SOD-57 | Future Electronics |
DIODE, SOFT, 1A | element14 |
Diode Ultra Fast Rectifier 600V 1A | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Avalanche Diode, 1A, 600V, Sod-57 | Newark Electronics |
Diode Switching 600V 1A 2-Pin SOD-57 Ammo | EBV Elektronik |
SI-DIODE 1A 600V SOD57 | Rutronik |
Where can I find additional details, specifications and documents for a BYV26C-TAP.?
Additional datasheets, footprints and schematics for BYV26C-TAP. are listed on our Part Details page. You can also find images and similar parts to BYV26C-TAP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV26C-TAP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV26C-TAP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV26C-TAP. fall under?
The BYV26C-TAP. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYV26C-TAP. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV26C-TAP. you can contact the distributor directly for product support, shipping queries etc.
Is the BYV26C-TAP. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYV26C-TAP. have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and RS have stock available or on a lead time for BYV26C-TAP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV26C-TAP. often in real-time on the comparison pages.
What if I can't find stock of BYV26C-TAP.?
You can fill out our help required form which you can use to request a quote for BYV26C-TAP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.