Status: | Unknown |
---|---|
Series: | BYG10D, BYG10G, BYG10J, BYG10K, BYG10M, BYG10Y |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
252,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
261,000
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
21,374
in stock
|
Buy Now | |
element14
from US$0.17
|
21,374
in stock
|
Buy Now | |
Farnell
from US$0.17
|
21,374
in stock
|
Buy Now | |
RS
from US$0.17
|
11,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
2,972
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
960
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,373,400
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Controlled avalanche characteristics |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters, and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.5A 1.6KV STD DO214AC | TTI Europe |
BYG10Y Series 1600 V 1.5 A Standard Avalanche Surface Mount Rectifier - DO-214AC | Future Electronics |
AVALANCHE RECT.DIODE 1,5A 1600V | Rutronik |
Rectifier Diode, Single, 1.6 Kv, 1.5 A, 1.15 V, 30 A, 150 C Rohs Compliant: Yes |Vishay BYG10Y-E3/TR | Newark Electronics |
RECTIFIER, STD, 1.5A, 1.6KV, DO-214AC-2 | element14 |
Diode Standard Recovery 1.6KV 1.5A | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 1.6KV 1.5A 2-Pin SMA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BYG10Y-E3/TR?
Additional datasheets, footprints and schematics for BYG10Y-E3/TR are listed on our Part Details page. You can also find images and similar parts to BYG10Y-E3/TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYG10Y-E3/TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYG10Y-E3/TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYG10Y-E3/TR fall under?
The BYG10Y-E3/TR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYG10Y-E3/TR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYG10Y-E3/TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYG10Y-E3/TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYG10Y-E3/TR have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Newark Electronics and element14 have stock available or on a lead time for BYG10Y-E3/TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYG10Y-E3/TR often in real-time on the comparison pages.
What if I can't find stock of BYG10Y-E3/TR?
You can fill out our help required form which you can use to request a quote for BYG10Y-E3/TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.