Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
13,180
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.5kV |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.6V |
Reverse Recovery Time trr Max | 20µs |
Diode Case Style | SOD-57 |
RoHS Compliant | Yes |
AVALANCHE DIODE SOD57 HV-e2 | RS |
BY448 Series 1500 V 2 A Axial Avalanche Sinterglass Diode - SOD-57 | Future Electronics |
Avalanche Diode, 2A, 1.5Kv, Sod-57, Full Reel | Newark Electronics |
Diode Switching 1.5KV 2A 2-Pin SOD-57 T/R | Avnet America |
2.0 A1.2KV SOD57 | TTI Europe |
Where can I find additional details, specifications and documents for a BY448-TR?
Additional datasheets, footprints and schematics for BY448-TR are listed on our Part Details page. You can also find images and similar parts to BY448-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BY448-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY448-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BY448-TR fall under?
The BY448-TR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BY448-TR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BY448-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BY448-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BY448-TR have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BY448-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BY448-TR often in real-time on the comparison pages.
What if I can't find stock of BY448-TR?
You can fill out our help required form which you can use to request a quote for BY448-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.