Status: | Unknown |
---|---|
Series: | BY251 Series |
RoHS: | Unknown |
Prices starting from US$0.0346
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0346
|
3,730
in stock
|
Buy Now | |
Rutronik
from US$0.0454
|
3,400
in stock
|
Buy Now | |
Conrad
from US$0.14
|
2,417
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
1,989
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0381
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Product Range | BY251 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 150A |
Diode Type | Standard Recovery |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 40°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Axial Leaded |
Diode, Standard, 3A, 200V | Newark Electronics |
DIODE, STANDARD, 3A, 200V | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a BY251?
Additional datasheets, footprints and schematics for BY251 are listed on our Part Details page. You can also find images and similar parts to BY251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BY251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BY251 fall under?
The BY251 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BY251 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BY251 you can contact the distributor directly for product support, shipping queries etc.
Is the BY251 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BY251 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Conrad, Distrelec and Newark Electronics have stock available or on a lead time for BY251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BY251 often in real-time on the comparison pages.
What if I can't find stock of BY251?
You can fill out our help required form which you can use to request a quote for BY251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.