Status: | Active |
---|---|
Series: | BUZ11 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
13,061
in stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
12,200
in stock
|
Buy Now | |
Farnell
from US$0.48
|
12,061
in stock
|
Buy Now | |
element14
from US$0.51
|
11,661
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
2,050
in stock
|
Buy Now | |
Micros
from US$0.62
|
1,480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
313
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
5
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,650
in stock
|
Buy Now | |
Avnet Silica
-
|
150
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.45
|
-
|
Buy Now | |
Distrelec
from US$2.72
|
-
|
Buy Now |
30A, 50V |
RDS(ON)= 0.040Ω |
SOA is Power Dissipation Limited |
Nanosecond Switching Speeds |
Linear Transfer Characteristics |
High Input Impedance |
Majority Carrier Device |
Related Literature- TB334 “Guidelines for Soldering Surface Mount Components to PC Boards” |
Applications |
---|
TBA |
Description | BUZ11 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 50 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 30 |
PD Max (W) | 75 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 40 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 7 |
Ciss Typ (pF) | 1500 |
Package Type | TO-220-3 |
Mosfet, N-Ch, 50V, 30A, 150Deg C, 75W | Newark Electronics |
N-Ch 50V 30A 75W 0,04R TO220AB | Schukat Electronic |
MOSFET, N-CH, 50V, 30A, TO-220AB-3 | Farnell |
BUZ11: Series 50 V 30 mOhm 75 W Through Hole N-channel Power Mosfet - TO-220AB | Future Electronics |
N-MOSFET 30A 50V 75W | Micros |
MOSFET N-Channel 50V 30A TO220AB | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 50V 30A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
onsemi MOSFET, N-Channel, 50V, 30A, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a BUZ11-NR4941?
Additional datasheets, footprints and schematics for BUZ11-NR4941 are listed on our Part Details page. You can also find images and similar parts to BUZ11-NR4941 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUZ11-NR4941 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUZ11-NR4941 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUZ11-NR4941 fall under?
The BUZ11-NR4941 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BUZ11-NR4941 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUZ11-NR4941 you can contact the distributor directly for product support, shipping queries etc.
Is the BUZ11-NR4941 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BUZ11-NR4941 have stock available?
Authorised distributors including Newark Electronics, Schukat Electronic, Farnell, element14 and Future Electronics have stock available or on a lead time for BUZ11-NR4941.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUZ11-NR4941 often in real-time on the comparison pages.
What if I can't find stock of BUZ11-NR4941?
You can fill out our help required form which you can use to request a quote for BUZ11-NR4941 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.