BUF634F/500 Amplifiers & Comparators by Texas Instruments

AMPLIFIER BUFFER 180MHZ TO-263-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The BUF634 device is a high speed, unity-gain openloop buffer recommended for a wide range of applications. The BUF634 device can be used inside the feedback loop of op amps to increase output current, eliminate thermal feedback, and improve capacitive load drive. For low power applications, the BUF634 device operates on 1.5-mA quiescent current with 250-mA output, 2000-V/µs slew rate, and 30-MHz bandwidth. Bandwidth can be adjusted from 30 MHz to 180 MHz by connecting a resistor between V– and the BW Pin. Output circuitry is fully protected by internal current limit and thermal shut-down, making it rugged and easy to use. The BUF634 device is available in a variety of packages to suit mechanical and power dissipation requirements. Types include 8-pin PDIP, SOIC-8 surface-mount, 5-lead TO-220, and a 5-lead DDPAKTO-263 surface-mount plastic power package.

Where to Buy

Prices starting from US$15.73

Distributor Stock
Logo for Farnell
Farnell
from US$17.02
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.70
-
Buy Now
Logo for element14
element14
from US$15.73
-
Buy Now

Specifications

No. of Amplifiers 1Amplifiers
Gain Bandwidth 180MHz
Slew Rate 2000V/µs
Supply Voltage Range ± 2.25V to ± 18V
Amplifier Case Style TO-263
No. of Pins 5Pins
Output Current 250mA

Alternative Descriptions

Amplifier, Buffer, 180Mhz, To-263-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BUF634F/500?

Additional datasheets, footprints and schematics for BUF634F/500 are listed on our Part Details page. You can also find images and similar parts to BUF634F/500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BUF634F/500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUF634F/500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BUF634F/500 fall under?

The BUF634F/500 is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to BUF634F/500 when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BUF634F/500 you can contact the distributor directly for product support, shipping queries etc.

Is the BUF634F/500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BUF634F/500 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BUF634F/500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BUF634F/500 often in real-time on the comparison pages.

What if I can't find stock of BUF634F/500?

You can fill out our help required form which you can use to request a quote for BUF634F/500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay