Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 1GHz |
Slew Rate | 8000V/µs |
Supply Voltage Range | ± 1.4V to ± 6.3V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Output Current | 60mA |
Amplifier Output | Single Ended |
Operating Temperature Min | -45°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.4V to ± 6.3V |
Op Amp Single, BUF602IDBVT | RS |
Amplifier, Buffer, 1Ghz, Sot-23-5 | Newark Electronics |
AMPLIFIER, BUFFER, 1GHZ, SOT-23-5 | element14 |
1000MHz,Wide Bandwidth, High-Speed, Closed Loop Buffer | Texas Instruments |
Where can I find additional details, specifications and documents for a BUF602IDBVT?
Additional datasheets, footprints and schematics for BUF602IDBVT are listed on our Part Details page. You can also find images and similar parts to BUF602IDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUF602IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUF602IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUF602IDBVT fall under?
The BUF602IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BUF602IDBVT when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUF602IDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the BUF602IDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUF602IDBVT have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for BUF602IDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUF602IDBVT often in real-time on the comparison pages.
What if I can't find stock of BUF602IDBVT?
You can fill out our help required form which you can use to request a quote for BUF602IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.