Status: | Active |
---|---|
Series: | BU941ZPFI |
RoHS: | Compliant |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.80
|
1,434
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
209
in stock
|
Buy Now | |
element14
from US$2.00
|
209
in stock
|
Buy Now | |
Farnell
from US$1.99
|
209
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.54
|
60
in stock
|
Buy Now | |
Avnet Silica
-
|
540
in stock
|
Buy Now | |
Future Electronics
from US$1.89
|
-
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
Distrelec
from US$5.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very rugged bipolar technology |
High operating junction temperature |
Built in clamping Zener |
Fully insulated package (U.L. compliant) for easy mounting |
Product Specifications |
---|
DS0004 High voltage ignition coil driver NPN power Darlington transistors |
Trans Darlington NPN 350V 15A TO-3PF | RS |
Bipolar (Bjt) Single Transistor, Darlington, Npn, 350 V, 65 W, 15 A, 300 Rohs Compliant: Yes |Stmicroelectronics BU941ZPFI | Newark Electronics |
DARLINGTON TRANSISTOR, TO-3PF | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Trans Darlington NPN 350V 15A 3-Pin(3+Tab) TO-3PF Tube | Avnet Silica |
BU941ZPFI Series NPN 350 V 15 A High Voltage Power Darlington Transistor -TO-3PF | Future Electronics |
ST Darlington Transistor, NPN, 350V, 15A, TO-3PF | Distrelec |
Where can I find additional details, specifications and documents for a BU941ZPFI?
Additional datasheets, footprints and schematics for BU941ZPFI are listed on our Part Details page. You can also find images and similar parts to BU941ZPFI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU941ZPFI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU941ZPFI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU941ZPFI fall under?
The BU941ZPFI is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to BU941ZPFI when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU941ZPFI you can contact the distributor directly for product support, shipping queries etc.
Is the BU941ZPFI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BU941ZPFI have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BU941ZPFI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU941ZPFI often in real-time on the comparison pages.
What if I can't find stock of BU941ZPFI?
You can fill out our help required form which you can use to request a quote for BU941ZPFI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.