Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 2 Element, 2Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 16V |
IC Output Type | - |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Logic Type | Shift Register |
Shift Register, 8Bit, Soic-16 | Newark Electronics |
SHIFT REGISTER, 8BIT, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a BU4015BF-E2?
Additional datasheets, footprints and schematics for BU4015BF-E2 are listed on our Part Details page. You can also find images and similar parts to BU4015BF-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU4015BF-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU4015BF-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU4015BF-E2 fall under?
The BU4015BF-E2 is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to BU4015BF-E2 when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU4015BF-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU4015BF-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU4015BF-E2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU4015BF-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU4015BF-E2 often in real-time on the comparison pages.
What if I can't find stock of BU4015BF-E2?
You can fill out our help required form which you can use to request a quote for BU4015BF-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.