Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 350V |
Transition Frequency ft | 2MHz |
Power Dissipation Pd | 150W |
DC Collector Current | 10A |
DC Current Gain hFE | 500hFE |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 10A |
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Continuous Collector Current Ic Max | 10A |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 5A |
Device Marking | BU323Z |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Typ | 2MHz |
Hfe Min | 150 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Power Dissipation Ptot Max | 150W |
Transistor Type | Darlington |
DARLINGTON TRANSISTOR, SOT-93 | element14 |
Where can I find additional details, specifications and documents for a BU323ZG?
Additional datasheets, footprints and schematics for BU323ZG are listed on our Part Details page. You can also find images and similar parts to BU323ZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU323ZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU323ZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU323ZG fall under?
The BU323ZG is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BU323ZG when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU323ZG you can contact the distributor directly for product support, shipping queries etc.
Is the BU323ZG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU323ZG have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for BU323ZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU323ZG often in real-time on the comparison pages.
What if I can't find stock of BU323ZG?
You can fill out our help required form which you can use to request a quote for BU323ZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.