Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 200MHz |
Power Dissipation Pd | 1W |
DC Collector Current | 800mA |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans Darlington NPN 45V 0.8A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Darlington Transistor, Npn, 45V, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a BSP50?
Additional datasheets, footprints and schematics for BSP50 are listed on our Part Details page. You can also find images and similar parts to BSP50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSP50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSP50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSP50 fall under?
The BSP50 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Darlington transistors.
Can I view similar or alternative parts?
You can view similar parts to BSP50 when available in the Darlington transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSP50 you can contact the distributor directly for product support, shipping queries etc.
Is the BSP50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSP50 have stock available?
Authorised distributors including Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for BSP50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSP50 often in real-time on the comparison pages.
What if I can't find stock of BSP50?
You can fill out our help required form which you can use to request a quote for BSP50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.