Status: | Active |
---|---|
Series: | BS170 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
3,125
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
10,300
in stock
|
Buy Now | |
Farnell
from US$0.10
|
5,594
in stock
|
Buy Now | |
Micros
from US$0.13
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,786
in stock
|
Buy Now | |
element14
from US$0.18
|
3,786
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,505
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
This product is general usage and suitable for many different applications |
Description | BS170 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 0.5 |
PD Max (W) | 0.83 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 5000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 60 |
Package Type | TO-92-3 LF |
N-VMOS 60V 0,5A 0,83W 5R TO92 | Schukat Electronic |
MISCELLANEOUS MOSFETS | Farnell |
N-MOSFET 500mA 60V 350mW | Micros |
Mosfet, N-Ch, 60V, 0.5A, 150Deg C, 0.83W | Newark Electronics |
MOSFET, N-CH, 60V, 0.5A, TO-92-3 | element14 |
ON Semiconductor, BS170-D26Z | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 60V 0.5A 3-Pin TO-92 T/R | Avnet Silica |
BS170 Series 60 V 500 mA 830 mW N-Channel Small Signal Mosfet - TO-92-3 | Future Electronics |
Where can I find additional details, specifications and documents for a BS170-D26Z?
Additional datasheets, footprints and schematics for BS170-D26Z are listed on our Part Details page. You can also find images and similar parts to BS170-D26Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS170-D26Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS170-D26Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS170-D26Z fall under?
The BS170-D26Z is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BS170-D26Z when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS170-D26Z you can contact the distributor directly for product support, shipping queries etc.
Is the BS170-D26Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BS170-D26Z have stock available?
Authorised distributors including Schukat Electronic, Farnell, Micros, Newark Electronics and element14 have stock available or on a lead time for BS170-D26Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS170-D26Z often in real-time on the comparison pages.
What if I can't find stock of BS170-D26Z?
You can fill out our help required form which you can use to request a quote for BS170-D26Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.