Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
6,683
in stock
|
Buy Now | |
element14
from US$0.46
|
6,683
in stock
|
Buy Now | |
Farnell
from US$0.43
|
6,683
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
4,000
in stock
|
Buy Now | |
CoreStaff
from US$0.40
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.97
|
1,190
in stock
|
Buy Now | |
Micros
from US$0.28
|
560
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | Radial Leaded |
Wavelength of Peak Sensitivity | 950nm |
Angle of Half Sensitivity ± | 65° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Active Area | 7.5mm² |
Breakdown Voltage Vbr | 60V |
Diode Type | Photodiode |
External Depth | 4mm |
External Length / Height | 6.8mm |
External Width | 5mm |
Fall Time tf | 0.05µs |
Lead Spacing | 2.5mm |
Peak Spectral Response Wavelength | 940nm |
Peak Wavelength | 850nm |
Reverse Voltage Vr Max | 60V |
Rise Time | 0.05µs |
Wavelength Typ | 950nm |
Photodiode, Ir Filtered | Newark Electronics |
PHOTODIODE, IR FILTERED | element14 |
Photodiode PIN Chip 950nm 2-Pin Side View Bulk | Avnet America |
Photodiode | Transfer Multisort Elektronik |
Vishay BPW41N Infrared Sensor | Rapid Electronics |
Photodiode BPW41N | Micros |
SILICON PIN PHOTODIODE 950-E4 | Rutronik |
IR Photodiode PIN 950nm Side View | RS |
BPW41N Series 65â–‘ Side View 950 nm PIN Photodiode | Future Electronics |
PHOTO PIN DIODE 870-1050NM | TTI Europe |
Where can I find additional details, specifications and documents for a BPW41N?
Additional datasheets, footprints and schematics for BPW41N are listed on our Part Details page. You can also find images and similar parts to BPW41N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW41N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW41N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW41N fall under?
The BPW41N is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPW41N when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW41N you can contact the distributor directly for product support, shipping queries etc.
Is the BPW41N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPW41N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and CoreStaff have stock available or on a lead time for BPW41N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW41N often in real-time on the comparison pages.
What if I can't find stock of BPW41N?
You can fill out our help required form which you can use to request a quote for BPW41N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.