Status: | Unknown |
---|---|
Series: | MKP3381 X1 Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
55
in stock
|
Buy Now | |
element14
from US$1.95
|
55
in stock
|
Buy Now | |
Future Electronics
from US$1.80
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$2.42
|
-
|
Buy Now | |
TTI Europe
from US$0.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.68µF |
---|---|
Suppression Class | X1 |
Product Range | MKP3381 X1 Series |
Voltage Rating X | 440V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 100V/µs |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Lead Spacing | 27.5mm |
Voltage Rating VAC | 440V |
Cap, 0.68Μf, 20%, Pp | Newark Electronics |
CAP, 0.68µF, 20%, PP | element14 |
X1 MKP 0 | Future Electronics |
Safety Capacitor, 0.68 uF, 440 VAC, ± 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, X1 MKP 0,68 ?F ?20% 440 Vac Pitch 27,5mm | BC Components / Vishay BFC233810684 | RS Americas |
.68UF 440VAC 20% X1 27.5MMLS | TTI Europe |
Safety Capacitor, 0.68 uF, 440 VAC, � 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC233810684?
Additional datasheets, footprints and schematics for BFC233810684 are listed on our Part Details page. You can also find images and similar parts to BFC233810684 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233810684 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233810684 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233810684 fall under?
The BFC233810684 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233810684 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233810684 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233810684 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC233810684 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BFC233810684.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233810684 often in real-time on the comparison pages.
What if I can't find stock of BFC233810684?
You can fill out our help required form which you can use to request a quote for BFC233810684 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.