Status: | Active |
---|---|
Series: | BDX53C |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
5,201
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
5,201
in stock
|
Buy Now | |
element14
from US$0.45
|
5,197
in stock
|
Buy Now | |
EBV Elektronik
-
|
950
in stock
|
Buy Now | |
Avnet Silica
-
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Distrelec
from US$0.47
|
-
|
Buy Now |
High DC Current Gain hFE = 2500 (Typ) @ IC = 4.0 Adc |
Collector Emitter Sustaining Voltage @ 100 mAdc VCEO(sus) = 80 Vdc (Min) BDX53B, 54B VCEO(sus) = 100 Vdc (Min) - BDX53C, 54C |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.0 Vdc (Max) @ IC = 3.0 Adc VCE(sat) = 4.0 Vdc (Max) @ IC = 5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Description | BDX53C |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 8 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 0.75 |
hFE Max (k) | - |
fT Min (MHz) | - |
Package Type | TO-220-3 |
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 65 W, 8 A, 750 Rohs Compliant: Yes |Onsemi BDX53CG | Newark Electronics |
DARLINGTON TRANSISTOR, TO-220 | Farnell |
Trans Darlington NPN 100V 8A 3-Pin(3+Tab) TO-220AB Rail | EBV Elektronik |
BDX Series 100 V 8 A Darlington Complementary Silicon Power Transistor TO-220AB | Future Electronics |
ON Semi BDX53CG NPN Darlington Transistor, 8 A 100 V HFE:750, 3-Pin TO-220AB | ON Semiconductor BDX53CG | RS Americas |
onsemi Darlington Transistor, NPN, 80V, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a BDX53CG?
Additional datasheets, footprints and schematics for BDX53CG are listed on our Part Details page. You can also find images and similar parts to BDX53CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDX53CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDX53CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDX53CG fall under?
The BDX53CG is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to BDX53CG when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDX53CG you can contact the distributor directly for product support, shipping queries etc.
Is the BDX53CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BDX53CG have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, EBV Elektronik and Avnet Silica have stock available or on a lead time for BDX53CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDX53CG often in real-time on the comparison pages.
What if I can't find stock of BDX53CG?
You can fill out our help required form which you can use to request a quote for BDX53CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.