Status: | Active |
---|---|
Series: | BDX53B |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
1,645
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
639
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
528
in stock
|
Buy Now | |
element14
from US$0.51
|
520
in stock
|
Buy Now | |
Farnell
from US$0.49
|
520
in stock
|
Buy Now | |
Distrelec
from US$0.83
|
30
in stock
|
Buy Now | |
Avnet Silica
-
|
5,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,050
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Good hFE linearity |
Monolithic Darlington configuration with integrated antiparallel collector-emitter diode |
High fT frequency |
BDX53 Series NPN 80 V 8 A Complementary Power Darlington Transistor - TO-220-3 | Future Electronics |
Trans Darlington NPN 80V 8A TO220 | RS |
Darlington Transistor, Npn, 80V, To-220 | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
DARLINGTON TRANSISTOR, TO-220 | element14 |
ST Darlington Transistor, NPN, 80V, 8A, TO-220 | Distrelec |
Trans Darlington NPN 80V 8A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Status: | Unknown |
---|---|
Series: | BDX53B |
RoHS: | Compliant |
High DC Current Gain hFE = 2500 (Typ) @ IC = 4.0 Adc |
Collector Emitter Sustaining Voltage @ 100 mAdc VCEO(sus) = 80 Vdc (Min) BDX53B, 54B VCEO(sus) = 100 Vdc (Min) - BDX53C, 54C |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.0 Vdc (Max) @ IC = 3.0 Adc VCE(sat) = 4.0 Vdc (Max) @ IC = 5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Compliance |
---|
Where can I find additional details, specifications and documents for a BDX53B?
Additional datasheets, footprints and schematics for BDX53B are listed on our Part Details page. You can also find images and similar parts to BDX53B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDX53B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDX53B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDX53B fall under?
The BDX53B is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to BDX53B when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDX53B you can contact the distributor directly for product support, shipping queries etc.
Is the BDX53B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BDX53B have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for BDX53B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDX53B often in real-time on the comparison pages.
What if I can't find stock of BDX53B?
You can fill out our help required form which you can use to request a quote for BDX53B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.