Status: | Active |
---|---|
Series: | BDX34C |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
1,410
in stock
|
Buy Now | |
Schukat Electronic
from US$0.33
|
3,950
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
3,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,501
in stock
|
Buy Now | |
element14
from US$0.29
|
1,501
in stock
|
Buy Now | |
Farnell
from US$0.25
|
1,501
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
1,007
in stock
|
Buy Now | |
Micros
from US$0.32
|
350
in stock
|
Buy Now | |
Avnet Silica
-
|
5,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,850
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Distrelec
from US$0.47
|
-
|
Buy Now |
PNP-Darl 100V 10A 70W TO220 | Schukat Electronic |
BDX Series 100 V 10 A Darlington Complementary Silicon Power Transistor TO-220AB | Future Electronics |
Bipolar (Bjt) Single Transistor, Darlington, Pnp, 100 V, 70 W, 10 A, 750 Rohs Compliant: Yes |Stmicroelectronics BDX34C | Newark Electronics |
DARLINGTON TRANSISTOR, TO-220 | element14 |
Trans Darlington PNP 100V 10A TO220 | RS |
Transistor: PNP | Transfer Multisort Elektronik |
Darl.PNP 10A 100V 70W | Micros |
Trans Darlington PNP 100V 10A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
ST Darlington Transistor, PNP, 100V, 10A, TO-220 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | - |
Power Dissipation Pd | 70W |
DC Collector Current | 10A |
DC Current Gain hFE | 750hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 10A |
Collector Emitter Saturation Voltage Vce(on) | -2.5V |
Continuous Collector Current Ic Max | 10A |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 4A |
Full Power Rating Temperature | 25°C |
Hfe Min | 750 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 70W |
Transistor Type | Darlington |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
DC Collector Current | 10A |
Power Dissipation Pd | 70W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BDX34C?
Additional datasheets, footprints and schematics for BDX34C are listed on our Part Details page. You can also find images and similar parts to BDX34C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDX34C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDX34C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDX34C fall under?
The BDX34C is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to BDX34C when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDX34C you can contact the distributor directly for product support, shipping queries etc.
Is the BDX34C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BDX34C have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for BDX34C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDX34C often in real-time on the comparison pages.
What if I can't find stock of BDX34C?
You can fill out our help required form which you can use to request a quote for BDX34C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.