Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -80V |
Transition Frequency ft | - |
Power Dissipation Pd | 70W |
DC Collector Current | -10A |
DC Current Gain hFE | 750hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
TRANSISTOR, BIPOL, PNP, 80V, TO-220-3 | Farnell |
Darlington Transistor, Pnp, -80V, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a BDX34BG?
Additional datasheets, footprints and schematics for BDX34BG are listed on our Part Details page. You can also find images and similar parts to BDX34BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDX34BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDX34BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDX34BG fall under?
The BDX34BG is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BDX34BG when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDX34BG you can contact the distributor directly for product support, shipping queries etc.
Is the BDX34BG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BDX34BG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BDX34BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDX34BG often in real-time on the comparison pages.
What if I can't find stock of BDX34BG?
You can fill out our help required form which you can use to request a quote for BDX34BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.