Status: | Active |
---|---|
Series: | BDX33C |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
340
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
12,650
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
4,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
4,479
in stock
|
Buy Now | |
Farnell
from US$0.50
|
4,479
in stock
|
Buy Now | |
element14
from US$0.52
|
4,454
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
3,114
in stock
|
Buy Now | |
Micros
from US$0.31
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
198
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
82
in stock
|
Buy Now | |
Avnet Silica
-
|
9,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
BDX33C Series 100 V 10 A Through Hole NPN Darlington Transistor - TO-220-3 | Future Electronics |
NPN-Darl 100V 10A 70W TO220 | Schukat Electronic |
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 70 W, 10 A, 750 Rohs Compliant: Yes |Stmicroelectronics BDX33C | Newark Electronics |
DARLINGTON TRANSISTOR, TO-220 | Farnell |
Transistor: NPN | Transfer Multisort Elektronik |
Darl.NPN 10A 100V 80W 20MHz | Micros |
Trans Darlington NPN 100V 10A TO220 | RS |
ST Darlington Transistor, NPN, 100V, 10A, TO-220 | Distrelec |
Trans Darlington NPN 100V 10A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High DC Current Gain - hFE = 2500 (typ.) at IC = 4.0 |
Collector-Emitter Sustaining Voltage at 100 mAdc VCEO(sus) = 80 Vdc (min.) BDX33B, 34B VCEO(sus) = 100 Vdc (min.) - BDX33C, 34C |
Low Collector-Emitter Saturation Voltage CE(sat) = 2.5 Vdc (max.) at IC = 3.0 Adc BDX33B, 33C/34B, 34C |
Monolithic Construction with Build-In Base-Emitter Shunt resistors |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | - |
Power Dissipation Pd | 70W |
DC Collector Current | 10A |
DC Current Gain hFE | 750hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 10A |
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Continuous Collector Current Ic Max | 10A |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 4A |
Full Power Rating Temperature | 25°C |
Hfe Min | 750 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 70W |
Transistor Type | Darlington |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a BDX33C?
Additional datasheets, footprints and schematics for BDX33C are listed on our Part Details page. You can also find images and similar parts to BDX33C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDX33C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDX33C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDX33C fall under?
The BDX33C is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to BDX33C when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDX33C you can contact the distributor directly for product support, shipping queries etc.
Is the BDX33C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BDX33C have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, Farnell and element14 have stock available or on a lead time for BDX33C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDX33C often in real-time on the comparison pages.
What if I can't find stock of BDX33C?
You can fill out our help required form which you can use to request a quote for BDX33C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.