Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
3,569
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
3,569
in stock
|
Buy Now | |
element14
from US$0.66
|
3,569
in stock
|
Buy Now | |
CoreStaff
from US$0.48
|
1,663
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
1,350
in stock
|
Buy Now | |
Rutronik
from US$0.42
|
-
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now |
Dual Synchronous Buck Converter in small package. |
standby mode ( Istandby = 0uA ) |
High Voltage Synchronous Buck Converter(Vout1) |
- Wide input range(8.0V to 26V) *absolute voltage 30V |
- H3RegTM DC/DC Converter Controller included |
- Output Current 1.7A *1 |
- FET on resistance High-side 0.175Ω/Low-side 0.175Ω |
- Internal soft-start function |
- Switching Frequency 300 to 600kHz |
(*According to input/output conditions) |
- Fixed output voltage (5.0V ± 1.5%; Normal Mode) |
Low Voltage Synchronous Buck Converter(Vout2) |
- Input voltage range 5.0V(VOUT1) |
- H3RegTM DC/DC Converter Controller included |
- Output Current 0.5A *1 |
- FET on resistance High-side 0.25Ω/Low-side 0.25Ω |
- Internal soft-start function |
- Switching Frequency 1.5M to 2.5MHz |
(*According to input/output conditions) |
- Feedback voltage (0.8V ± 1.5%; Normal Mode) |
Protection Circuits |
Under Voltage Lockout Protection |
Thermal Shutdown |
Over Current Protection |
HTSOP-J8 Package with Exposed thermal PAD. |
ch | 2 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 8 |
Vin1(Max.)[V] | 26 |
Vout1(Min.)[V] | 4.925 |
Vout1(Max.)[V] | 5.075 |
Iout1(Max.)[A] | 1.7 |
Vin2(Min.)[V] | 5 |
Vin2(Max.)[V] | 5 |
Vout2(Min.)[V] | 0.8 |
Vout2(Max.)[V] | 4 |
Iout2(Max.)[A] | 0.5 |
SW frequency(Max.)[MHz] | 2.5 |
Light Load mode | Yes |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 4.9x6 (t=1) |
Data Sheet |
---|
BD93291EFJ Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Dc/Dc Conv, Dual O/P, 5V/3.3V, Htsop-8 | Newark Electronics |
DC/DC CONV, DUAL O/P, 5V/3.3V, HTSOP-8 | element14 |
DC-DC 18V 3.0A D SO-J8 SMD | Rutronik |
ICs, Power Management, Switching Regulators, Multi-Output Switching Regulators | Future Electronics |
Conv DC-DC Dual-OUT Step Down 8V to 26V 8-Pin HTSOP-J Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD93291EFJ-E2?
Additional datasheets, footprints and schematics for BD93291EFJ-E2 are listed on our Part Details page. You can also find images and similar parts to BD93291EFJ-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD93291EFJ-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD93291EFJ-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD93291EFJ-E2 fall under?
The BD93291EFJ-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Multi Output Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD93291EFJ-E2 when available in the DC / DC Multi Output Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD93291EFJ-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD93291EFJ-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD93291EFJ-E2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for BD93291EFJ-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD93291EFJ-E2 often in real-time on the comparison pages.
What if I can't find stock of BD93291EFJ-E2?
You can fill out our help required form which you can use to request a quote for BD93291EFJ-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.