Status: | Active |
---|---|
Series: | BD787 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
625
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1
in stock
|
Buy Now | |
element14
from US$0.29
|
1
in stock
|
Buy Now | |
Farnell
from US$0.27
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Collector-Emitter Sustaining Voltage VCEO(sus) 60 Vdc (Min) BD787, BD788 |
High Current-Gain Bandwidth Product fT = 50 MHz (Min) @ IC = 100 mAdc |
Collector-Emitter Saturation Voltage Specified at 0.5, 1.0, 2.0 and 4.0 Adc |
Pb-Free Packages are Available |
Description | BD787 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 4 |
VCEO Min (V) | 60 |
VCBO (V) | 80 |
VEBO (V) | 6 |
VBE(sat) (V) | 2 |
VBE(on) (V) | 1.8 |
hFE Min | 40 |
hFE Max | 250 |
fT Min (MHz) | 50 |
PTM Max (W) | 15 |
Package Type | TO-225-3 |
ON Semiconductor, BD787G | RS |
Transistor, Bipol, Npn, 60V, To-225-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 60V, TO-225-3 | element14 |
Trans GP BJT NPN 60V 4A 3-Pin TO-225 Bulk | Avnet Silica |
BD Series 60 V 4 A PNP Complementary Plastic Silicon Power Transistor TO-220 AB | Future Electronics |
Where can I find additional details, specifications and documents for a BD787G?
Additional datasheets, footprints and schematics for BD787G are listed on our Part Details page. You can also find images and similar parts to BD787G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD787G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD787G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD787G fall under?
The BD787G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD787G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD787G you can contact the distributor directly for product support, shipping queries etc.
Is the BD787G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD787G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BD787G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD787G often in real-time on the comparison pages.
What if I can't find stock of BD787G?
You can fill out our help required form which you can use to request a quote for BD787G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.