Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
7,298
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
7,298
in stock
|
Buy Now | |
element14
from US$0.87
|
7,298
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
5,034
in stock
|
Buy Now | |
CoreStaff
from US$0.68
|
2,997
in stock
|
Buy Now | |
Rutronik
from US$0.63
|
-
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Nano Energy™ |
180nA (Typ) Quiescent Current |
Up to 90% Efficiency at 10μA Output Current |
Up to 500mA Output Current |
9 Selectable Output Voltages (1.2V, 1.5V, 1.8V, 2.0V, 2.5V, 2.8V, 3.0V, 3.2V, 3.3V) |
Power Good Output |
100%ON Mode for Low Input Voltage |
Discharge Function on VOUT. |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 2.5 |
Vin1(Max.)[V] | 5.5 |
Vout1(Min.)[V] | 1.2 |
Vout1(Max.)[V] | 3.3 |
Iout1(Max.)[A] | 0.5 |
SW frequency(Max.)[MHz] | 1 |
Light Load mode | No |
EN | Yes |
PGOOD | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 1.76x1.56 (t=0.57) |
Data Sheet |
---|
BD70522GUL Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Reference Design |
---|
Reference Circuit |
Manufacturing Data |
---|
Factory Information |
Conv DC to DC Single Step Down 2.5V to 5.5V 8-Pin VCSP Emboss T/R | Avnet America |
Dc/Dc Conv, Sync Buck, 1Mhz, Ufbga-9 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1MHZ, UFBGA-9 | element14 |
DC-DC Buck 5,5V 0,5A VCSP50L1 | Rutronik |
BD70522 Series 1.2 V 500 mA SMT Step-Down Buck Switching Regulator - UFBGA-9 | Future Electronics |
Where can I find additional details, specifications and documents for a BD70522GUL-E2?
Additional datasheets, footprints and schematics for BD70522GUL-E2 are listed on our Part Details page. You can also find images and similar parts to BD70522GUL-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD70522GUL-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD70522GUL-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD70522GUL-E2 fall under?
The BD70522GUL-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD70522GUL-E2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD70522GUL-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD70522GUL-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD70522GUL-E2 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BD70522GUL-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD70522GUL-E2 often in real-time on the comparison pages.
What if I can't find stock of BD70522GUL-E2?
You can fill out our help required form which you can use to request a quote for BD70522GUL-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.