Status: | Active |
---|---|
Series: | BD682 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Future Electronics
from US$0.40
|
39,000
in stock
|
Buy Now | |
element14
from US$0.41
|
646
in stock
|
Buy Now | |
Farnell
from US$0.37
|
646
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
342
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 750 (Min) @ IC = 1.5 and 2.0 Adc |
Monolithic Construction |
BD676, 676A, 678, 678A, 680, 680A, 682 are complementary with BD675, 675A, 677, 677A, 679, 679A, 681 |
BD 678, 678A, 680, 680A are equivalent to MJE 700, 701, 702, 703 |
Pb-Free Packages are Available |
Description | BD682 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
IC Continuous (A) | 4 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2.5 |
hFE Min (k) | 0.75 |
hFE Max (k) | - |
fT Min (MHz) | - |
Package Type | TO-225-3 |
BD Series 100 V 4 A Medium Power Silicon PNP Darlington Transistor - TO-225 | Future Electronics |
DARLINGTON TRANSISTOR, TO-225AA | element14 |
onsemi Darlington Transistor, PNP, 100V, TO-225 | Distrelec |
BIP C77 PNP 4A 100V | RS |
Darlington Transistor, Pnp, -100V To-225 | Newark Electronics |
Trans Darlington PNP 100V 4A 3-Pin(3+Tab) TO-225 Box | Avnet America |
Where can I find additional details, specifications and documents for a BD682G?
Additional datasheets, footprints and schematics for BD682G are listed on our Part Details page. You can also find images and similar parts to BD682G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD682G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD682G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD682G fall under?
The BD682G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD682G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD682G you can contact the distributor directly for product support, shipping queries etc.
Is the BD682G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD682G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for BD682G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD682G often in real-time on the comparison pages.
What if I can't find stock of BD682G?
You can fill out our help required form which you can use to request a quote for BD682G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.