Status: | Active |
---|---|
Series: | BD679A |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
4,410
in stock
|
Buy Now | |
Schukat Electronic
from US$0.22
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
890
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
890
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
555
in stock
|
Buy Now | |
element14
from US$0.32
|
513
in stock
|
Buy Now | |
Farnell
from US$0.29
|
513
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
1
in stock
|
Buy Now | |
EBV Elektronik
-
|
600
in stock
|
Buy Now | |
Avnet Silica
-
|
150
in stock
|
Buy Now |
Good hFE linearity |
Monolithic Darlington configuration with integrated antiparallel collector-emitter diode |
High fT frequency |
Trans Darlington NPN 80V 4A SOT32 | RS |
NPN-Darl 80V 4A 40W TO126 | Schukat Electronic |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics BD679A | Newark Electronics |
Trans Darlington NPN 80V 4A 3-Pin(3+Tab) SOT-32 Tube | Avnet America |
ST Darlington Transistor, NPN, 80V, SOT-32 | Distrelec |
TRANSISTOR, BJT, NPN, 80V, 4A, SOT-32-3 | element14 |
BD679A Series NPN 80 V 4 A Complementary Power Darlington Transistor - TO-126 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | BD679A |
RoHS: | Compliant |
High DC Current Gain hFE = 750 (Min) @ IC = 1.5 and 2.0 Adc |
Monolithic Construction |
BD675, 675A, 677, 677A, 679, 679A, 681 are complementary with BD676, 676A, 678, 678A, 680, 680A, 682 |
BD677, 677A, 679, 679A are equivalent to MJE 800, 801, 802, 803 |
Pb-Free Packages are Available |
Compliance |
---|
Where can I find additional details, specifications and documents for a BD679A?
Additional datasheets, footprints and schematics for BD679A are listed on our Part Details page. You can also find images and similar parts to BD679A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD679A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD679A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD679A fall under?
The BD679A is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to BD679A when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD679A you can contact the distributor directly for product support, shipping queries etc.
Is the BD679A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BD679A have stock available?
Authorised distributors including RS, Schukat Electronic, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for BD679A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD679A often in real-time on the comparison pages.
What if I can't find stock of BD679A?
You can fill out our help required form which you can use to request a quote for BD679A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.