Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.98
Built-in 120° Commutation Logic Circuit |
Low ON Resistance DMOS Output |
PWM Control Mode (low side arm switching) |
Built-in Power-saving Circuit |
CW/CCW Function |
Short Brake Function |
FG Output (1FG/3FG conversion) |
Built-in Protection Circuit for Current Limiting (CL), Overheating (TSD), Over Current (OCP), Under Voltage (UVLO), Over Voltage (OVLO), Motor Lock (MLP) |
Usage | OA machines |
---|---|
Type | Driver |
Vcc (Max.)[V] | 33 |
Power Supply Voltage (Max.) [V] | 28 |
Power Supply Voltage (Min.) [V] | 10 |
Iout (Max.)[A] | 2 |
Commutation Logic[°] | 120 |
Sensor Type | 3 sensor |
Speed Control Input | PWM |
For Fan Motor | - |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 6x6 (t=1) |
Data Sheet |
---|
BD63005AMUV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Motor Driver, 3-Ph Brushless, Vqfn-40 | Newark Electronics |
Three-Phase Brushless Motor Driver 33V Supply Voltage 2A Output Current 0.2V Current Limit Detect Voltage 40-Pin VQFN Emboss T/R | Avnet America |
MOTOR DRIVER, 3-PH BRUSHLESS, VQFN-40 | element14 |
Where can I find additional details, specifications and documents for a BD63005AMUV-E2?
Additional datasheets, footprints and schematics for BD63005AMUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD63005AMUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD63005AMUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD63005AMUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD63005AMUV-E2 fall under?
The BD63005AMUV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD63005AMUV-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD63005AMUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD63005AMUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD63005AMUV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD63005AMUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD63005AMUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD63005AMUV-E2?
You can fill out our help required form which you can use to request a quote for BD63005AMUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.