Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
5,232
in stock
|
Buy Now | |
CoreStaff
from US$1.04
|
5,000
in stock
|
Buy Now | |
element14
from US$1.31
|
2,795
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
1,375
in stock
|
Buy Now | |
Farnell
from US$1.36
|
1,375
in stock
|
Buy Now | |
Chip One Stop
from US$1.77
|
100
in stock
|
Buy Now | |
Micros
from US$2.54
|
83
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
10
in stock
|
Buy Now | |
Rutronik
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$2.95
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low standby current |
Compatible with PWM control signal input (20k to 100kHz) |
PWM duty control via V |
REF |
voltage setting terminal |
Cross-conduction prevention circuit |
Four protection circuits provided: OCP, OVP, TSD and UVLO |
Power Supply Voltage (Max.) [V] | 15 |
---|---|
Power Supply Voltage (Min.) [V] | 6 |
Vcc (Max.)[V] | 18 |
Iout (Max.)[A] | 1 |
Output On Resistance (Typ.)[Ω] | 1.5 |
Number of Motors | 1 |
VREF PWM | Yes |
Current Limit | - |
High Speed Drive | - |
Automotive class | No |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x6.2 (t=1.71) |
Data Sheet |
---|
BD6221F Data Sheet |
Application Note |
---|
BD62xx Series |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
H-bridge Driver 18V 1A Brush Motor SOP8 | RS |
IC, H BRIDGE DRIVER, 18V, 1A, SOP8 | element14 |
Motor Driver, -40 To 85Deg C | Newark Electronics |
Single Channel Dual Output 15 V 1 A SMT Brush Motor H-Bridge Driver - SOP-8 | Future Electronics |
H-Br 1.0A 15V SO-8 SMD | Rutronik |
1-CH H-Bridge Motor Driver 6V to 15V 8-Pin SOP Emboss T/R | Avnet America |
ROHM BD6221F-E2 Full Bridge Motor Driver Half-Bridge, 18 V 1A, 8-Pin SOP | ROHM Semiconductor BD6221F-E2 | RS Americas |
Where can I find additional details, specifications and documents for a BD6221F-E2?
Additional datasheets, footprints and schematics for BD6221F-E2 are listed on our Part Details page. You can also find images and similar parts to BD6221F-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD6221F-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD6221F-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD6221F-E2 fall under?
The BD6221F-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD6221F-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD6221F-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD6221F-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD6221F-E2 have stock available?
Authorised distributors including RS, CoreStaff, element14, Newark Electronics and Farnell have stock available or on a lead time for BD6221F-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD6221F-E2 often in real-time on the comparison pages.
What if I can't find stock of BD6221F-E2?
You can fill out our help required form which you can use to request a quote for BD6221F-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.