Status: | Active |
---|---|
Series: | BD243C |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
578
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
64,050
in stock
|
Buy Now | |
Schukat Electronic
from US$0.58
|
4,700
in stock
|
Buy Now | |
Micros
from US$0.69
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
234
in stock
|
Buy Now | |
Avnet Silica
-
|
6,200
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.47
|
-
|
Buy Now | |
Distrelec
from US$0.70
|
-
|
Buy Now | |
Farnell
from US$0.48
|
-
|
Buy Now |
Collector - Emitter Saturation Voltage - VCE(sat) = 1.5 Vdc (Max) @ IC = 6.0 Adc |
Collector Emitter Sustaining Voltage - VCEO(sus) = 80 Vdc (Min) BD243B, BD244B VCEO(sus) = 100 Vdc (Min) - BD243C, BD244C |
High Current Gain Bandwidth Product fT = 3.0 MHz (Min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Description | BD243C |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.5 |
IC Cont. (A) | 6 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 2 |
hFE Min | 20 |
hFE Max | - |
fT Min (MHz) | 3 |
PTM Max (W) | 65 |
Package Type | TO-220-3 |
BD243C Series 100 V 6 A Through Hole NPN Power Transistor - TO-220-3 | Future Electronics |
NPN 100V 6A 65W TO220 | Schukat Electronic |
NPN Power Transistor 100V 6A 65W TO220 | RS |
Transistor NPN | Micros |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 100V 6A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
Bipolar Transistor, Npn, 100V, To-220 | Newark Electronics |
TRANSISTOR, NPN, TO-220 | element14 |
onsemi Power Transistor, NPN, 100V, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a BD243CG?
Additional datasheets, footprints and schematics for BD243CG are listed on our Part Details page. You can also find images and similar parts to BD243CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD243CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD243CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD243CG fall under?
The BD243CG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD243CG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD243CG you can contact the distributor directly for product support, shipping queries etc.
Is the BD243CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD243CG have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, RS, Micros and Transfer Multisort Elektronik have stock available or on a lead time for BD243CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD243CG often in real-time on the comparison pages.
What if I can't find stock of BD243CG?
You can fill out our help required form which you can use to request a quote for BD243CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.