Status: | Active |
---|---|
Series: | BD242C |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
4,182
in stock
|
Buy Now | |
element14
from US$0.32
|
4,182
in stock
|
Buy Now | |
Farnell
from US$0.31
|
4,182
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
22
in stock
|
Buy Now | |
Avnet Silica
-
|
1,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,250
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now |
Collector-Emitter Saturation Voltage - VCE = 1.2 Vdc (Max) @ IC = 3.0 Adc |
Collector-Emitter Sustaining Voltage - VCEO(sus) = 80 Vdc (Min.) BD242B = 100 Vdc (Min.) BD241C, BD242C |
High Current Gain - Bandwidth ProductfT = 3.0 MHz (Min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Description | BD242C |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.2 |
IC Cont. (A) | 3 |
VCEO Min (V) | 100 |
VCBO (V) | 115 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.8 |
hFE Min | 25 |
hFE Max | - |
fT Min (MHz) | 3 |
PTM Max (W) | 40 |
Package Type | TO-220-3 |
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 100 V, 3 Mhz, 40 W, 3 A, 25 Rohs Compliant: Yes |Onsemi BD242CG | Newark Electronics |
TRANSISTOR, PNP, TO-220 | element14 |
BIP T0220 PNP 3A 100V | RS |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 100V 3A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
BD Series 100 V 3 A PNP Complementary Silicon Plastic Power Transistor TO-220 AB | Future Electronics |
Where can I find additional details, specifications and documents for a BD242CG?
Additional datasheets, footprints and schematics for BD242CG are listed on our Part Details page. You can also find images and similar parts to BD242CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD242CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD242CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD242CG fall under?
The BD242CG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD242CG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD242CG you can contact the distributor directly for product support, shipping queries etc.
Is the BD242CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD242CG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for BD242CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD242CG often in real-time on the comparison pages.
What if I can't find stock of BD242CG?
You can fill out our help required form which you can use to request a quote for BD242CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.