Status: | Active |
---|---|
Series: | BD241C |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
1,605
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
11,650
in stock
|
Buy Now | |
Schukat Electronic
from US$0.22
|
2,500
in stock
|
Buy Now | |
Micros
from US$0.13
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,605
in stock
|
Buy Now | |
element14
from US$0.25
|
1,605
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
1,041
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
372
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,550
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
NPN transistors |
Product Specifications |
---|
DS0881 NPN power transistors |
Technical Notes & Articles |
---|
TN0025 LED balancing circuit with power limit |
TN0026 LED balancing circuits |
BD241C Series NPN 100 V 3 A Flange Mount Silicon Power Transistor - TO-220 | Future Electronics |
Bipolar (Bjt) Single Transistor, Npn, 100 V, 40 W, 5 A, 25 Rohs Compliant: Yes |Stmicroelectronics BD241C | Newark Electronics |
TRANSISTOR, NPN, TO-220 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
ST Power Transistor, NPN, 100V, TO-220 | Distrelec |
Trans GP BJT NPN 100V 3A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | BD241C |
RoHS: | Compliant |
Collector-Emitter Saturation Voltage - VCE = 1.2 Vdc (Max) @ IC = 3.0 Adc |
Collector-Emitter Sustaining Voltage - VCEO(sus) = 80 Vdc (Min.) BD242B = 100 Vdc (Min.) BD241C, BD242C |
High Current Gain - Bandwidth ProductfT = 3.0 MHz (Min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 40W |
DC Collector Current | 3A |
DC Current Gain hFE | 25hFE |
No. of Pins | 3Pins |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
DC Collector Current | 3A |
Power Dissipation Pd | 40W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BD241C?
Additional datasheets, footprints and schematics for BD241C are listed on our Part Details page. You can also find images and similar parts to BD241C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD241C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD241C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD241C fall under?
The BD241C is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD241C when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD241C you can contact the distributor directly for product support, shipping queries etc.
Is the BD241C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BD241C have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Micros, Newark Electronics and element14 have stock available or on a lead time for BD241C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD241C often in real-time on the comparison pages.
What if I can't find stock of BD241C?
You can fill out our help required form which you can use to request a quote for BD241C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.