Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 30W |
DC Collector Current | 3A |
DC Current Gain hFE | 3hFE |
Transistor Case Style | TO-225AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 800mV |
Continuous Collector Current Ic Max | 3A |
Current Ic Continuous a Max | 3A |
Current Ic hFE | 150mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 3MHz |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 40 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 30W |
Voltage Vcbo | 80V |
TRANS, NPN, 80V, 3A, TO-225-3 | Farnell |
Bipolar Transistor, Npn, 80V To-225 | Newark Electronics |
Where can I find additional details, specifications and documents for a BD179G?
Additional datasheets, footprints and schematics for BD179G are listed on our Part Details page. You can also find images and similar parts to BD179G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD179G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD179G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD179G fall under?
The BD179G is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD179G when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD179G you can contact the distributor directly for product support, shipping queries etc.
Is the BD179G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD179G have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for BD179G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD179G often in real-time on the comparison pages.
What if I can't find stock of BD179G?
You can fill out our help required form which you can use to request a quote for BD179G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.