Status: | Active |
---|---|
Series: | BD140 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
3,228
in stock
|
Buy Now | |
Farnell
from US$0.33
|
3,228
in stock
|
Buy Now | |
element14
from US$0.34
|
3,228
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
386
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
288
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
268
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Current Gain - hFE = 40 (Min) @ IC = 0.15 Adc |
BD 136, 138, 140 are complementary with BD 135, 137, 139 |
Pb-Free Package is Available* |
Description | BD140 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 80 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 40 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 12.5 |
Package Type | TO-225-3 |
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 80 V, 1.25 W, -1.5 A, 40 Rohs Compliant: Yes |Onsemi BD140G | Newark Electronics |
TRANSISTOR, PNP, TO-225AA | Farnell |
onsemi Power Transistor, PNP, 80V, TO-225 | Distrelec |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 80V 1.5A 3-Pin TO-225 Box | Avnet Silica |
BIP C77 PNP 1.5A 80V | RS |
BD Series 80 V 1.5 A Plastic Medium Power Silicon PNP Transistor - TO-225AA | Future Electronics |
Where can I find additional details, specifications and documents for a BD140G?
Additional datasheets, footprints and schematics for BD140G are listed on our Part Details page. You can also find images and similar parts to BD140G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD140G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD140G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD140G fall under?
The BD140G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD140G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD140G you can contact the distributor directly for product support, shipping queries etc.
Is the BD140G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD140G have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Chip One Stop and Distrelec have stock available or on a lead time for BD140G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD140G often in real-time on the comparison pages.
What if I can't find stock of BD140G?
You can fill out our help required form which you can use to request a quote for BD140G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.