Status: | Active |
---|---|
Series: | BD138 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
3,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
3,150
in stock
|
Buy Now | |
element14
from US$0.35
|
3,150
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$1.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Minimum DC Current Gain - hFE = 40 @ IC = 0.15 A |
BD136, BD138, BD140 are complementary with BD135, BD137, BD139 |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | BD138 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 40 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 12.5 |
Package Type | TO-225-3 |
Transistor, Bipol, Pnp, 60V, To-225-3 | Newark Electronics |
TRANSISTOR, BIPOL, PNP, 60V, TO-225-3 | element14 |
onsemi Power Transistor, PNP, 60V, TO-225 | Distrelec |
BD Series 60 V 1.5 A Plastic Medium Power Silicon PNP Transistor - TO-225AA | Future Electronics |
Trans GP BJT PNP 60V 1.5A 3-Pin TO-225 Box | Avnet America |
Transistor NPN 60V 1.5A hfe40 TO225 | ON Semiconductor BD138G | RS Americas |
Where can I find additional details, specifications and documents for a BD138G?
Additional datasheets, footprints and schematics for BD138G are listed on our Part Details page. You can also find images and similar parts to BD138G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD138G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD138G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD138G fall under?
The BD138G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD138G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD138G you can contact the distributor directly for product support, shipping queries etc.
Is the BD138G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD138G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Future Electronics have stock available or on a lead time for BD138G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD138G often in real-time on the comparison pages.
What if I can't find stock of BD138G?
You can fill out our help required form which you can use to request a quote for BD138G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.