Status: | Active |
---|---|
Series: | BD13816 |
RoHS: | Compliant |
Min DC Current Gain - hFE = 100 @ IC = 0.15 A |
BD136, BD138, BD140 are complementary with BD135, BD137, BD139 |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Targeted hFE window for less variation in application |
Applications |
---|
Audio amplification |
End Products |
---|
Audio amplifiers |
Description | BD13816 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 100 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 12.5 |
Package Type | TO-126-3 |
Transistor, Fairchild, BD13816STU | RS |
Transistor, Bipol, Pnp, -60V, To-126-3 | Newark Electronics |
BD Series PNP 1.25 W 60 V 1.5 A Through Hole Epitaxial Transistor - TO-126 | Future Electronics |
TRANSISTOR, BIPOL, PNP, -60V, TO-126-3 | element14 |
Trans GP BJT PNP 60V 1.5A 3-Pin(3+Tab) TO-126 Rail | Avnet America |
Where can I find additional details, specifications and documents for a BD13816STU?
Additional datasheets, footprints and schematics for BD13816STU are listed on our Part Details page. You can also find images and similar parts to BD13816STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD13816STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD13816STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD13816STU fall under?
The BD13816STU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD13816STU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD13816STU you can contact the distributor directly for product support, shipping queries etc.
Is the BD13816STU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD13816STU have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for BD13816STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD13816STU often in real-time on the comparison pages.
What if I can't find stock of BD13816STU?
You can fill out our help required form which you can use to request a quote for BD13816STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.