Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | - |
Power Dissipation Pd | 12.5W |
DC Collector Current | 1.5A |
DC Current Gain hFE | 63hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
TRANSISTOR, BIPOL, NPN, 60V, TO-126-3 | element14 |
Transistor, Bipol, Npn, 60V, To-126-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a BD13710STU?
Additional datasheets, footprints and schematics for BD13710STU are listed on our Part Details page. You can also find images and similar parts to BD13710STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD13710STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD13710STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD13710STU fall under?
The BD13710STU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD13710STU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD13710STU you can contact the distributor directly for product support, shipping queries etc.
Is the BD13710STU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD13710STU have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BD13710STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD13710STU often in real-time on the comparison pages.
What if I can't find stock of BD13710STU?
You can fill out our help required form which you can use to request a quote for BD13710STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.