Status: | Active |
---|---|
Series: | BD135 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
12,181
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
2,986
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,547
in stock
|
Buy Now | |
element14
from US$0.16
|
2,501
in stock
|
Buy Now | |
Farnell
from US$0.15
|
2,501
in stock
|
Buy Now | |
Micros
from US$0.13
|
670
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
375
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,100
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Products are pre-selected in DC current gain |
Product Specifications |
---|
DS1150 Complementary low voltage transistor |
Technical Notes & Articles |
---|
TN0025 LED balancing circuit with power limit |
TN0026 LED balancing circuits |
Transistor: NPN | Transfer Multisort Elektronik |
BD135 Series NPN 45 V 1.5 A Complementary Low Voltage Transistor - SOT-32 | Future Electronics |
Bipolar Transistor, Npn, 45V | Newark Electronics |
TRANSISTOR, NPN, TO-126 | element14 |
NPN 1A 45V 6,5W 50MHz | Micros |
Transistor, NPN, 45V 1.5A, SOT-32 | RS |
Trans GP BJT NPN 45V 1.5A 3-Pin SOT-32 Tube | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | BD135 |
RoHS: | Compliant |
Minimum Gain - hFE = 40 @ IC = 150 mA |
BD135, BD137, BD139 are complementary with BD136, BD138, BD140 |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Low base drive |
Applications |
---|
Power supplies |
End Products |
---|
Power supplies |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | - |
Power Dissipation Pd | 12.5W |
DC Collector Current | 1A |
DC Current Gain hFE | 40hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Continuous Collector Current Ic Max | 1A |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 150mA |
Full Power Rating Temperature | 25°C |
Hfe Min | 40 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 12.5W |
Termination Type | Through Hole |
Voltage Vcbo | 45V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a BD135?
Additional datasheets, footprints and schematics for BD135 are listed on our Part Details page. You can also find images and similar parts to BD135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD135 fall under?
The BD135 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD135 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD135 you can contact the distributor directly for product support, shipping queries etc.
Is the BD135 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BD135 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD135 often in real-time on the comparison pages.
What if I can't find stock of BD135?
You can fill out our help required form which you can use to request a quote for BD135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.