Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0307
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
3,710
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0322
|
53,549
in stock
|
Buy Now | |
Rutronik
from US$0.0307
|
25,000
in stock
|
Buy Now | |
Micros
from US$0.0317
|
7,300
in stock
|
Buy Now | |
element14
from US$0.16
|
3,710
in stock
|
Buy Now | |
Conrad
from US$0.08
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
291
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
30
in stock
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | BCX5616Q |
Product Type | NPN |
VCEO, VCES (V) | 80 V |
IC (A) | 1 A |
ICM (A) | 1.5 A |
PD (W) | 1 W |
hFE (min) | 100 Min |
hFE(@ IC) | 0.15 A |
hFE(Min 2) | 25 |
hFE(@ IC2) | 0.5 A |
VCE (SAT)Max (mV) | 500 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.5/50 |
VCE (SAT)(Max.2) | N/A mV |
VCE (SAT) (@ IC/IB2) (A/mA) | - |
fT (MHz) | 150 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | - |
Power Dissipation Pd | 500mW |
DC Collector Current | 1A |
DC Current Gain hFE | 250hFE |
Transistor Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
DC Collector Current | 1A |
Power Dissipation Pd | 500mW |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, NPN, 1A, 80V, SOT89 | element14 |
Trans, Npn, 80V, 1A, 150Deg C, 500Mw | Newark Electronics |
Where can I find additional details, specifications and documents for a BCX56-16?
Additional datasheets, footprints and schematics for BCX56-16 are listed on our Part Details page. You can also find images and similar parts to BCX56-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCX56-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCX56-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCX56-16 fall under?
The BCX56-16 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Medium power transistors.
Can I view similar or alternative parts?
You can view similar parts to BCX56-16 when available in the Medium power transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCX56-16 you can contact the distributor directly for product support, shipping queries etc.
Is the BCX56-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCX56-16 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Micros, element14 and Farnell have stock available or on a lead time for BCX56-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCX56-16 often in real-time on the comparison pages.
What if I can't find stock of BCX56-16?
You can fill out our help required form which you can use to request a quote for BCX56-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.