Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | - |
Power Dissipation Pd | 250mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 150hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Bipolar (Bjt) Single Transistor, Npn, 45 V, 250 Mw, 100 Ma, 150 Rohs Compliant: Yes |Multicomp Pro BCW72 | Newark Electronics |
TRANSISTOR, NPN, 0.1A, 45V, SOT23 | element14 |
Where can I find additional details, specifications and documents for a BCW72?
Additional datasheets, footprints and schematics for BCW72 are listed on our Part Details page. You can also find images and similar parts to BCW72 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCW72 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCW72 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCW72 fall under?
The BCW72 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single NPN.
Can I view similar or alternative parts?
You can view similar parts to BCW72 when available in the Transistors single NPN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCW72 you can contact the distributor directly for product support, shipping queries etc.
Is the BCW72 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCW72 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BCW72.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCW72 often in real-time on the comparison pages.
What if I can't find stock of BCW72?
You can fill out our help required form which you can use to request a quote for BCW72 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.