Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0382
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0400
|
1,375
in stock
|
Buy Now | |
Future Electronics
from US$0.0387
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
17,688
in stock
|
Buy Now | |
element14
from US$0.10
|
17,688
in stock
|
Buy Now | |
Farnell
from US$0.10
|
17,688
in stock
|
Buy Now | |
Micros
from US$0.0393
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0426
|
2,975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,840
in stock
|
Buy Now | |
EBV Elektronik
-
|
120,000
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.0382
|
-
|
Buy Now | |
Avnet Asia
from US$0.0400
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | BCV26 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
IC Continuous (A) | 1.2 |
V(BR)CEO Min (V) | 30 |
VCE(sat) Max (V) | 1 |
hFE Min (k) | 10 |
hFE Max (k) | - |
fT Min (MHz) | 220 |
Package Type | SOT-23-3 |
PNP 350 mW 30 V 1.2 A Surface Mount Darlington Transistor - SOT-23-3 | Future Electronics |
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 30 V, 220 Mhz, 350 Mw, 1.2 A, 20000 Rohs Compliant: Yes |Onsemi BCV26 | Newark Electronics |
TRANS, DARL, 30V, 1.2A, SOT23 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Trans Darlington PNP 30V 1.2A SOT23 | RS |
Trans Darlington PNP 30V 1.2A 3-Pin SOT-23 T/R | EBV Elektronik |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a BCV26?
Additional datasheets, footprints and schematics for BCV26 are listed on our Part Details page. You can also find images and similar parts to BCV26 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCV26 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCV26 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCV26 fall under?
The BCV26 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCV26 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCV26 you can contact the distributor directly for product support, shipping queries etc.
Is the BCV26 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCV26 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for BCV26.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCV26 often in real-time on the comparison pages.
What if I can't find stock of BCV26?
You can fill out our help required form which you can use to request a quote for BCV26 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.