Status: | Active |
---|---|
Series: | BCP56-16 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,103
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
980
in stock
|
Buy Now | |
element14
from US$0.19
|
772
in stock
|
Buy Now | |
Farnell
from US$0.18
|
772
in stock
|
Buy Now | |
EBV Elektronik
-
|
100,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Collector current, IC = of 1.0 Amp |
The SOT-223 package can be soldered using wave or reflow. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
High current capable |
Applications |
---|
General |
End Products |
---|
General |
Description | BCP56-16, hFE = 100 to 250 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1 |
VCEO Min (V) | 80 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 100 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
Ss Sot223 Gp Xstr Npn 80V/Reel |Onsemi BCP56-16T3G | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 80V, SOT-223-4 | element14 |
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-223 T/R | EBV Elektronik |
Transistor NPN 80V 1A Audio SOT223 | RS |
BCP Series 80 V 1.5 A Surface Mount NPN Silicon Epitaxial Transistor - SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a BCP56-16T3G?
Additional datasheets, footprints and schematics for BCP56-16T3G are listed on our Part Details page. You can also find images and similar parts to BCP56-16T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCP56-16T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCP56-16T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCP56-16T3G fall under?
The BCP56-16T3G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCP56-16T3G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCP56-16T3G you can contact the distributor directly for product support, shipping queries etc.
Is the BCP56-16T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCP56-16T3G have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and EBV Elektronik have stock available or on a lead time for BCP56-16T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCP56-16T3G often in real-time on the comparison pages.
What if I can't find stock of BCP56-16T3G?
You can fill out our help required form which you can use to request a quote for BCP56-16T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.