Status: | Active |
---|---|
Series: | BC858CL |
RoHS: | Compliant |
Prices starting from US$0.0112
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0163
|
14,000
in stock
|
Buy Now | |
Avnet America
from US$0.0129
|
240,000
in stock
|
Buy Now | |
Farnell
from US$0.0238
|
174,190
in stock
|
Buy Now | |
Future Electronics
from US$0.0115
|
54,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0439
|
47,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
12,410
in stock
|
Buy Now | |
element14
from US$0.0390
|
12,410
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0173
|
3,735
in stock
|
Buy Now | |
Avnet Silica
-
|
57,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0112
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0190
|
-
|
Buy Now |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BC858CL |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 30 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.6 |
hFE Min | 420 |
hFE Max | 800 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Trans GP BJT PNP 30V 0.1A 3-Pin SOT-23 T/R | Avnet America |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
BC Series 30 V 100 mA SMT PNP Silicon General Purpose Transistor - SOT-23 | Future Electronics |
ON Semiconductor, BC858CLT1G | RS |
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -30 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant: Yes |Onsemi BC858CLT1G | Newark Electronics |
BIPOLAR TRANSISTOR | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
PNP 30V 0,1A 0,225W B:420-800 SOT23 | Schukat Electronic |
Where can I find additional details, specifications and documents for a BC858CLT1G?
Additional datasheets, footprints and schematics for BC858CLT1G are listed on our Part Details page. You can also find images and similar parts to BC858CLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC858CLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC858CLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC858CLT1G fall under?
The BC858CLT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC858CLT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC858CLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC858CLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC858CLT1G have stock available?
Authorised distributors including Avnet America, Farnell, Future Electronics, Chip One Stop and RS have stock available or on a lead time for BC858CLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC858CLT1G often in real-time on the comparison pages.
What if I can't find stock of BC858CLT1G?
You can fill out our help required form which you can use to request a quote for BC858CLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.