Status: | Active |
---|---|
Series: | BC857BW |
RoHS: | Compliant |
Prices starting from US$0.0113
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0113
|
6,250
in stock
|
Buy Now | |
Future Electronics
from US$0.0127
|
126,000
in stock
|
Buy Now | |
Farnell
from US$0.0250
|
90,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0239
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0180
|
1,650
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
-
|
Buy Now | |
Avnet America
from US$0.0121
|
-
|
Buy Now | |
RS Americas
from US$0.0220
|
-
|
Buy Now | |
element14
from US$0.0147
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Marking: BC856AWT1 = 3A BC856BWT1 = 3B BC857AWT1 = 3E BC857BWT1 = 3F BC858AWT1 = 3J BC858BWT1 = 3K BC858CWT1 = 3L |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BC857BW |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.6 |
hFE Min | 220 |
hFE Max | 475 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.15 |
Package Type | SC-70-3 / SOT-323-3 |
BC Series PNP 150 W 45V 100mA Surface Mount General Purpose Transistor - SOT-323 | Future Electronics |
BC857BWT1G, SS SC70 GP XSTR PNP 45V | RS |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 45V 0.1A 3-Pin SC-70 T/R | EBV Elektronik |
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 150 Mw, -100 Ma, 150 Rohs Compliant: Yes |Onsemi BC857BWT1G | Newark Electronics |
ON Semi BC857BWT1G PNP Bipolar Transistor, 0.1 A, 45 V, 3-Pin SC-70 | ON Semiconductor BC857BWT1G | RS Americas |
TRANSISTOR, BIPOL, PNP, -45V, SC-70-3 | element14 |
Where can I find additional details, specifications and documents for a BC857BWT1G?
Additional datasheets, footprints and schematics for BC857BWT1G are listed on our Part Details page. You can also find images and similar parts to BC857BWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC857BWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC857BWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC857BWT1G fall under?
The BC857BWT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC857BWT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC857BWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC857BWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC857BWT1G have stock available?
Authorised distributors including Future Electronics, Farnell, Chip One Stop, RS and Transfer Multisort Elektronik have stock available or on a lead time for BC857BWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC857BWT1G often in real-time on the comparison pages.
What if I can't find stock of BC857BWT1G?
You can fill out our help required form which you can use to request a quote for BC857BWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.