Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0060
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0213
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0094
|
131,875
in stock
|
Buy Now | |
element14
from US$0.0221
|
36,318
in stock
|
Buy Now | |
Farnell
from US$0.0279
|
36,318
in stock
|
Buy Now | |
Distrelec
from US$0.0429
|
17,750
in stock
|
Buy Now | |
Rutronik
from US$0.0086
|
15,000
in stock
|
Buy Now | |
SOS electronic
from US$0.0088
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
2,147
in stock
|
Buy Now | |
Conrad
from US$0.0215
|
1,565
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
PNP transistor,BC856B 0.1A | RS |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | PNP |
VCEO, VCES (V) | 65 V |
IC (A) | 0.1 A |
ICM (A) | 0.2 A |
PD (W) | 0.2 W |
hFE (min) | 220 Min |
hFE(@ IC) | 0.002 A |
hFE(Min 2) | - |
hFE(@ IC2) | N/A A |
VCE (SAT)Max (mV) | 300 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.01/0.5 |
VCE (SAT)(Max.2) | 650 mV |
VCE (SAT) (@ IC/IB2) (A/mA) | 0.1/5 |
fT (MHz) | 200 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Marking: BC856BDW1T1 = 3B BC857BDW1T1 = 3F BC857CDW1T1 = 3G BC858BDW1T1 = 3K BC858CDW1T1 = 3L |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -65V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | -100mA |
DC Current Gain hFE | 220hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Gain Hfe Max | 475 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -65V |
DC Collector Current | -100mA |
Power Dissipation Pd | 250mW |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, PNP, 0.1A, 65V, SOT23 | element14 |
Trans, Pnp, -65V, -100Ma, 150Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a BC856B?
Additional datasheets, footprints and schematics for BC856B are listed on our Part Details page. You can also find images and similar parts to BC856B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC856B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC856B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC856B fall under?
The BC856B is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single PNP.
Can I view similar or alternative parts?
You can view similar parts to BC856B when available in the Transistors single PNP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC856B you can contact the distributor directly for product support, shipping queries etc.
Is the BC856B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC856B have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Distrelec and Rutronik have stock available or on a lead time for BC856B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC856B often in real-time on the comparison pages.
What if I can't find stock of BC856B?
You can fill out our help required form which you can use to request a quote for BC856B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.