Status: | Active |
---|---|
Series: | BC849BL |
RoHS: | Compliant |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0288
|
14,900
in stock
|
Buy Now | |
Farnell
from US$0.0238
|
153,540
in stock
|
Buy Now | |
Future Electronics
from US$0.0173
|
39,000
in stock
|
Buy Now | |
element14
from US$0.07
|
15,753
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0268
|
2,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
637
in stock
|
Buy Now | |
Avnet Silica
-
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$0.0177
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Moisture Sensitivity Level: 1 |
ESD Rating - Human Body Model: >4000 V ESD Rating - Machine Model: >400 V |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC849BL |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 30 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
BC Series 30 V 100 mA SMT NPN Silicon General Purpose Transistor - SOT-23 | Future Electronics |
TRANSISTOR, NPN, 30V, 0.1A, SOT-23 | element14 |
ON Semiconductor, BC849BLT1G | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 225 Mw, 100 Ma, 290 Rohs Compliant: Yes |Onsemi BC849BLT1G | Newark Electronics |
Trans GP BJT NPN 30V 0.1A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BC849BLT1G?
Additional datasheets, footprints and schematics for BC849BLT1G are listed on our Part Details page. You can also find images and similar parts to BC849BLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC849BLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC849BLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC849BLT1G fall under?
The BC849BLT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC849BLT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC849BLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC849BLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC849BLT1G have stock available?
Authorised distributors including Farnell, Future Electronics, element14, RS and Transfer Multisort Elektronik have stock available or on a lead time for BC849BLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC849BLT1G often in real-time on the comparison pages.
What if I can't find stock of BC849BLT1G?
You can fill out our help required form which you can use to request a quote for BC849BLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.