Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0106
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0356
|
3,016
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0451
|
249,826
in stock
|
Buy Now | |
Rutronik
from US$0.0106
|
36,000
in stock
|
Buy Now | |
Distrelec
from US$0.0429
|
17,750
in stock
|
Buy Now | |
Micros
from US$0.0150
|
12,000
in stock
|
Buy Now | |
Conrad
from US$0.0322
|
3,287
in stock
|
Buy Now | |
RS
from US$0.0225
|
3,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
3,016
in stock
|
Buy Now | |
element14
from US$0.0360
|
3,016
in stock
|
Buy Now | |
Sorelec
-
|
153,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN |
VCEO, VCES (V) | 45 V |
IC (A) | 0.1 A |
ICM (A) | 0.2 A |
PD (W) | 0.3 W |
hFE (min) | 420 Min |
hFE(@ IC) | 0.002 A |
hFE(Min 2) | - |
hFE(@ IC2) | N/A A |
VCE (SAT)Max (mV) | 250 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 0.1/5 |
VCE (SAT)(Max.2) | 600 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.01/0.5 |
fT (MHz) | 300 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | - |
Power Dissipation Pd | 250mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 125hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 200mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 2mA |
Gain Bandwidth ft Min | 100MHz |
Gain Bandwidth ft Typ | 100MHz |
Hfe Min | 420 |
No. of Transistors | 1 |
Noise Factor Max | 10dB |
Power Dissipation Ptot Max | 250mW |
SMD Marking | 1G |
Termination Type | Surface Mount Device |
Voltage Vcbo | 50V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
DC Collector Current | 100mA |
Power Dissipation Pd | 250mW |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
DC Current Gain hFE | 125hFE |
RoHS Compliant | Yes |
Transistor Polarity:Npn | Newark Electronics |
TRANSISTOR, NPN, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BC847C?
Additional datasheets, footprints and schematics for BC847C are listed on our Part Details page. You can also find images and similar parts to BC847C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847C fall under?
The BC847C is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single NPN.
Can I view similar or alternative parts?
You can view similar parts to BC847C when available in the Transistors single NPN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847C you can contact the distributor directly for product support, shipping queries etc.
Is the BC847C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC847C have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Distrelec, Micros and Conrad have stock available or on a lead time for BC847C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847C often in real-time on the comparison pages.
What if I can't find stock of BC847C?
You can fill out our help required form which you can use to request a quote for BC847C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.