Status: | Active |
---|---|
Series: | BC847BP |
RoHS: | Compliant |
Prices starting from US$0.0186
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0313
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0279
|
9,970
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
-
|
Buy Now | |
Future Electronics
from US$0.0217
|
-
|
Buy Now | |
Avnet America
from US$0.0186
|
-
|
Buy Now | |
Avnet Asia
from US$0.0195
|
-
|
Buy Now | |
Farnell
from US$0.0200
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BC847BP |
---|---|
Compliance | Pb-free Halide free |
Polarity | Complementary |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 475 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.38 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Trans GP BJT NPN/PNP 45V 0.1A 6-Pin SOT-363 T/R | EBV Elektronik |
ON Semiconductor, BC847BPDW1T3G | RS |
Npn Pnp Bipolar Transistor/Reel |Onsemi BC847BPDW1T3G | Newark Electronics |
BC847BPDW1 Series 45 V 100 mA NPN/PNP Dual General Purpose Transistor-SOT-363 | Future Electronics |
TRANSISTOR, BIPOL, NPN/PNP, 45V, SOT363 | Farnell |
Where can I find additional details, specifications and documents for a BC847BPDW1T3G?
Additional datasheets, footprints and schematics for BC847BPDW1T3G are listed on our Part Details page. You can also find images and similar parts to BC847BPDW1T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847BPDW1T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847BPDW1T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847BPDW1T3G fall under?
The BC847BPDW1T3G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847BPDW1T3G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847BPDW1T3G you can contact the distributor directly for product support, shipping queries etc.
Is the BC847BPDW1T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC847BPDW1T3G have stock available?
Authorised distributors including Chip One Stop, EBV Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for BC847BPDW1T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847BPDW1T3G often in real-time on the comparison pages.
What if I can't find stock of BC847BPDW1T3G?
You can fill out our help required form which you can use to request a quote for BC847BPDW1T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.