Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0075
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0388
|
50,292
in stock
|
Buy Now | |
Rutronik
from US$0.0106
|
2,271,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0451
|
280,919
in stock
|
Buy Now | |
element14
from US$0.0375
|
54,122
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
50,292
in stock
|
Buy Now | |
Micros
from US$0.0103
|
21,000
in stock
|
Buy Now | |
Distrelec
from US$0.0429
|
17,250
in stock
|
Buy Now | |
SOS electronic
from US$0.0085
|
8,400
in stock
|
Buy Now | |
Conrad
from US$0.0215
|
2,917
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
1,370
in stock
|
Buy Now | |
Chip One Stop
from US$0.0075
|
20
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Sorelec
-
|
9,000
in stock
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN |
VCEO, VCES (V) | 45 V |
IC (A) | 0.1 A |
ICM (A) | 0.2 A |
PD (W) | 0.3 W |
hFE (min) | 200 Min |
hFE(@ IC) | 0.002 A |
hFE(Min 2) | - |
hFE(@ IC2) | N/A A |
VCE (SAT)Max (mV) | 250 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 0.1/5 |
VCE (SAT)(Max.2) | 600 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.01/0.5 |
fT (MHz) | 300 MHz |
RCE(SAT) | N/A mΩ |
Diodes Inc BC847B NPN Transistor SOT23 | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 125hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 200mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 2mA |
Device Marking | BC847B |
Gain Bandwidth ft Min | 100MHz |
Gain Bandwidth ft Typ | 100MHz |
Hfe Min | 200 |
No. of Transistors | 1 |
Noise Factor Max | 10dB |
Power Dissipation Ptot Max | 200mW |
SMD Marking | 1Fp |
Termination Type | Surface Mount Device |
Voltage Vcbo | 50V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
DC Collector Current | 100mA |
Power Dissipation Pd | 250mW |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, NPN, 45V, 100MA, SOT-23 | element14 |
Transistor, Bipolar, Npn, 45V, 100Ma, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a BC847B?
Additional datasheets, footprints and schematics for BC847B are listed on our Part Details page. You can also find images and similar parts to BC847B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847B fall under?
The BC847B is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single NPN.
Can I view similar or alternative parts?
You can view similar parts to BC847B when available in the Transistors single NPN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847B you can contact the distributor directly for product support, shipping queries etc.
Is the BC847B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC847B have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, element14, Newark Electronics and Farnell have stock available or on a lead time for BC847B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847B often in real-time on the comparison pages.
What if I can't find stock of BC847B?
You can fill out our help required form which you can use to request a quote for BC847B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.