Status: | Active |
---|---|
Series: | BC846BW |
RoHS: | Compliant |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
28,800
in stock
|
Buy Now | |
Avnet Asia
from US$0.0176
|
135,000
in stock
|
Buy Now | |
Avnet America
from US$0.0120
|
111,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0122
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
17,345
in stock
|
Buy Now | |
element14
from US$0.06
|
17,345
in stock
|
Buy Now | |
Farnell
from US$0.06
|
17,345
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0200
|
15,725
in stock
|
Buy Now | |
EBV Elektronik
-
|
195,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC846BW |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.15 |
Package Type | SC-70-3 / SOT-323-3 |
Trans GP BJT NPN 65V 0.1A 3-Pin SC-70 T/R | Avnet Asia |
BC Series 65 V 100 mA SMT NPN Silicon General Purpose Transistor - SOT-323 | Future Electronics |
Transistor NPN 65V 100mA SC70 | RS |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 150 Mw, 100 Ma, 100 Rohs Compliant: Yes |Onsemi BC846BWT1G | Newark Electronics |
BIPOLAR TRANSISTOR | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BC846BWT1G?
Additional datasheets, footprints and schematics for BC846BWT1G are listed on our Part Details page. You can also find images and similar parts to BC846BWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC846BWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC846BWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC846BWT1G fall under?
The BC846BWT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC846BWT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC846BWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC846BWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC846BWT1G have stock available?
Authorised distributors including Avnet Asia, Avnet America, Future Electronics, RS and Newark Electronics have stock available or on a lead time for BC846BWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC846BWT1G often in real-time on the comparison pages.
What if I can't find stock of BC846BWT1G?
You can fill out our help required form which you can use to request a quote for BC846BWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.