Status: | Active |
---|---|
Series: | BC818 |
RoHS: | Compliant |
Prices starting from US$0.0138
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0238
|
2,500
in stock
|
Buy Now | |
element14
from US$0.05
|
139,160
in stock
|
Buy Now | |
Farnell
from US$0.06
|
139,062
in stock
|
Buy Now | |
Future Electronics
from US$0.0150
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
2,955
in stock
|
Buy Now | |
Avnet America
from US$0.0138
|
-
|
Buy Now | |
RS Americas
from US$0.0310
|
-
|
Buy Now | |
Avnet Asia
from US$0.0144
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Package is Available |
Description | BC818 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 25 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 250 |
hFE Max | 600 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
TRANS, BIPOL, NPN, 25V, SOT-23 | element14 |
BC818-40L Series 25 V 500 mA NPN SMT General Purpose Transistor - SOT-23-3 | Future Electronics |
Bipolar Transistor, Npn, 25V Sot-23 | Newark Electronics |
BC818-40LT1G, SS SOT23 GP XSTR NPN 50V | RS |
Trans GP BJT NPN 25V 0.5A 3-Pin SOT-23 T/R | Avnet America |
ON Semi BC818-40LT1G NPN Bipolar Transistor, 0.5 A, 25 V, 3-Pin SOT-23 | ON Semiconductor BC818-40LT1G | RS Americas |
Where can I find additional details, specifications and documents for a BC818-40LT1G?
Additional datasheets, footprints and schematics for BC818-40LT1G are listed on our Part Details page. You can also find images and similar parts to BC818-40LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC818-40LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC818-40LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC818-40LT1G fall under?
The BC818-40LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC818-40LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC818-40LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC818-40LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC818-40LT1G have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and RS have stock available or on a lead time for BC818-40LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC818-40LT1G often in real-time on the comparison pages.
What if I can't find stock of BC818-40LT1G?
You can fill out our help required form which you can use to request a quote for BC818-40LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.